EN
  • EN
  • DE

MAX222IN

Part No MAX222IN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX DUAL RS232 5V 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 18-PDIP
Win Source Part Number 1066964-MAX222IN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX222IN CAD Model

Description

The MAX222IN, manufactured by Texas Instruments, is a highly reliable and robust integrated circuit designed for bidirectional serial communication. This device is part of the MAX220–MAX249 family of line drivers/receivers, which are specifically tailored for RS-232 and V.28 communication protocols. The MAX222IN is a dual receiver/transmitter that ensures seamless data transfer between data terminals and data communication equipment.

Key Features

  • Electrical Interface: Compliant with RS-232 and V.28 standards, the MAX222IN provides a reliable interface for serial data exchange, even in noisy environments.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this component is suitable for a variety of high-speed applications.
  • Low Power Consumption: The device operates with a low-power shutdown mode, making it an energy-efficient choice for battery-operated systems.
  • ESD Protection: It includes built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the device from static damage and enhancing its durability.
  • Dual Charge Pump: The integrated dual charge pump circuitry allows the MAX222IN to deliver RS-232 voltage levels (+/-10V) from a single 5V supply.
  • Small Footprint: Housed in a narrow 16-pin SOIC package, the MAX222IN is ideal for applications where space is at a premium.

Applications

The versatility of the MAX222IN makes it suitable for a wide range of applications. It is commonly used in:

  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Battery-powered devices
  • Portable computing devices
  • Networking and telecommunications equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The MAX222IN is no exception, meeting stringent industry standards for performance and longevity. This ensures that every unit operates to the highest specifications, providing engineers and designers with confidence in their choice of communication interface.

Conclusion

The MAX222IN from Texas Instruments is a testament to the company's dedication to innovation and excellence in the field of integrated circuit design. With its combination of high-speed data transfer, low power consumption, and compact form factor, the MAX222IN stands out as a top choice for professionals seeking a reliable RS-232/V.28 communication solution.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess