EN
  • EN
  • DE

MAX3222EIDWR

Part No MAX3222EIDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS232 3V-5.5V DRVR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1067450-MAX3222EIDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3222EIDWR CAD Model

Description

Product Overview: Texas Instruments MAX3222EIDWR

The MAX3222EIDWR is a high-performance interface IC from Texas Instruments, designed for bidirectional communication between a TTL-level digital circuit and a device compliant with the RS-232 standard. This integrated circuit is part of TI's extensive line of transceivers that facilitate reliable data exchange between different voltage and signal standards, making it an essential component in a wide range of applications such as telecommunications, networking, and industrial control systems.

Key Features

  • Voltage Range: The MAX3222EIDWR operates from a single 3.0V to 5.5V power supply, making it versatile for use in both 3.3V and 5V systems.
  • Low-Power Consumption: Designed with power conservation in mind, it features a low-power shutdown mode that significantly reduces power usage when not in active operation.
  • High Data Rate: It supports data rates up to 250 kbps, ensuring efficient and fast data transfer for a variety of communication needs.
  • Electrostatic Discharge Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding the transceiver against the damaging effects of ESD events.
  • Integrated Charge Pump: The transceiver comes with an on-chip charge pump circuit that generates the necessary RS-232 voltage levels from the single supply, eliminating the need for additional external components.
  • Dual Receivers and Transmitters: It features two receivers and two transmitters, providing the capability to interface with multiple RS-232 devices simultaneously.

Package and Temperature Range

The MAX3222EIDWR is offered in a compact, surface-mount SOIC package, making it suitable for space-constrained applications. It is also specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

Applications

This transceiver is ideal for use in portable or battery-powered electronics, such as laptops, PDAs, and mobile communication devices, where power efficiency is critical. Additionally, it is well-suited for industrial applications that require robust communication capabilities with RS-232 connectivity.

Reliability and Quality

As with all Texas Instruments products, the MAX3222EIDWR is manufactured to high-quality standards, ensuring reliable performance and longevity in your application. Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and designers.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0115 $50.2875
61+ $1.6505 $100.6805
94+ $1.5989 $150.2966
130+ $1.5474 $201.1620
168+ $1.4958 $251.2944
224+ $1.3410 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,630 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess