EN
  • EN
  • DE

MAX3232ECDWRG4

Part No MAX3232ECDWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1213067-MAX3232ECDWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, HVAC, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX3232ECDWRG4 CAD Model

Description

Product Overview: MAX3232ECDWRG4 from Texas Instruments

The MAX3232ECDWRG4 is a highly-integrated circuit designed by Texas Instruments, renowned for its expertise in creating robust and reliable semiconductor products. This particular IC is a member of the MAX3232 family, which are transceivers intended to facilitate serial communication by translating signals between RS-232 and TTL/CMOS compatible levels.

Key Features

  • Interface Type: The MAX3232ECDWRG4 is equipped to handle RS-232 interface, which is widely used in serial communications systems.
  • Voltage Range: It operates over a 3.0V to 5.5V VCC supply range, making it versatile for various applications and compatible with many microcontrollers and systems.
  • Low-Power Consumption: The device is designed for low-power consumption, drawing as little as 300µA of supply current, which is ideal for battery-powered or power-sensitive applications.
  • Data Rate: It supports data rates up to 250kbps, ensuring efficient and reliable data transmission for most serial communication needs.
  • Electrostatic Discharge (ESD) Protection: The MAX3232ECDWRG4 comes with built-in ESD protection, which can withstand up to ±15kV human-body model (HBM) and ±8kV IEC 1000-4-2 air-gap discharge, safeguarding the device from potential damage caused by static electricity.
  • Transceiver Count: It features two drivers and two receivers, offering full-duplex communication capability.
  • Package: The device is available in a 16-pin SOIC package, which is suitable for space-constrained applications while still being manageable for PCB design and soldering processes.

Applications

The MAX3232ECDWRG4 is a versatile component that can be used in a multitude of applications where RS-232 communication is required. It is commonly found in:

  • Portable or low-voltage computing devices
  • Industrial control and automation systems
  • GPS receivers
  • Point-of-sale (POS) terminals
  • Networking equipment

In conclusion, the MAX3232ECDWRG4 from Texas Instruments is a reliable and efficient solution for RS-232 communications, providing robust protection and compatibility with a wide range of devices and applications.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5824 $52.4160
185+ $0.5456 $100.9360
285+ $0.5272 $150.2520
410+ $0.4903 $201.0230
530+ $0.4719 $250.1070
665+ $0.4534 $301.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,450 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess