EN
  • EN
  • DE

MAX3232I

Part No MAX3232I
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 703071-MAX3232I
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Security
Ultra Librarian 3D Model Ultra Librarian MAX3232I CAD Model

Description

Product Overview: Texas Instruments MAX3232I

The MAX3232I from Texas Instruments is a robust integrated circuit designed for serial communication, facilitating the conversion between RS-232 and TTL/CMOS logic levels. This transceiver module is an essential component in applications where communication between microcontrollers and serial devices is required, such as in industrial controls, point-of-sale systems, and telecommunications.

Key Features

  • Interface Type: The device supports RS-232 interface, which is widely used for serial communication.
  • Supply Voltage: It operates at a single supply voltage ranging from 3V to 5.5V, making it versatile for different power environments.
  • Low-Power Consumption: The MAX3232I is designed for low-power operation, which is ideal for battery-powered and portable applications.
  • Data Rate: It supports data rates up to 250 kbps, ensuring efficient and fast data transfer for a variety of communication needs.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection up to ±15kV, providing robustness against static electricity and enhancing the durability of the product.
  • Number of Drivers/Receivers: The MAX3232I comes with two drivers and two receivers, allowing for full-duplex communication.

Applications

The versatility of the MAX3232I makes it suitable for a wide array of applications. It is commonly used in:

  • Serial data transfer between computers and peripheral devices.
  • Interface for diagnostic ports in automotive settings.
  • Communication between microcontrollers and serial devices in embedded systems.
  • Signal conversion in telecommunications equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the MAX3232I is no exception. It is built to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. Whether for industrial or commercial use, the MAX3232I by Texas Instruments is a trusted choice for RS-232 communications.

You May Also Be Interested in

Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,875 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess