EN
  • EN
  • DE

MAXQ610A-2541+

Part No MAXQ610A-2541+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707704-MAXQ610A-2541+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ610A-2541+ CAD Model

Description

Introducing the MAXQ610A-2541+ Microcontroller from Maxim Integrated

The MAXQ610A-2541+ is a highly efficient and versatile microcontroller designed by Maxim Integrated, tailored for low-power applications that require substantial computational capabilities. This innovative device is built around a powerful 16-bit RISC microcontroller, making it an ideal choice for designers looking to optimize their systems for energy efficiency without compromising on performance.

With its integrated features, the MAXQ610A-2541+ offers a comprehensive solution for a variety of applications including industrial control systems, consumer electronics, and portable devices. The microcontroller's robust architecture enables it to deliver reliable performance even in the most demanding environments.

Key Features of the MAXQ610A-2541+:

  • Advanced 16-bit RISC Architecture: The core of the MAXQ610A-2541+ is designed for swift and efficient processing, ensuring smooth operation for complex tasks.
  • Low-Power Consumption: Maxim Integrated has engineered this microcontroller to operate with minimal power usage, making it suitable for battery-powered devices and applications where energy conservation is paramount.
  • Flexible Memory Options: It comes equipped with ample memory, including flash and RAM, providing developers with the flexibility to implement intricate programs and data storage.
  • Robust I/O Capabilities: The device boasts a variety of input/output options, which allows for easy interfacing with external peripherals and sensors.
  • Integrated Peripherals: The MAXQ610A-2541+ includes a range of built-in peripherals such as timers, serial communication modules, and analog-to-digital converters, further simplifying design efforts and reducing the need for additional components.
  • Highly Secure: Security features are embedded to protect the device from unauthorized access, ensuring the integrity and confidentiality of your data.

Maxim Integrated's commitment to quality means that the MAXQ610A-2541+ is not only powerful and efficient but also reliable and easy to integrate into a diverse array of products. Whether you're developing a sophisticated industrial monitoring system or a compact consumer gadget, the MAXQ610A-2541+ offers the performance and features necessary to create innovative, market-leading products.

For more information and detailed specifications, developers and product designers are encouraged to consult the datasheet and support resources provided by Maxim Integrated. The MAXQ610A-2541+ represents a smart choice for anyone looking to harness the power of modern microcontroller technology in their next project.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess