EN
  • EN
  • DE

MAX3318EIDBR

Part No MAX3318EIDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Operating Supply Voltage 2.25 V ~ 3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1213179-MAX3318EIDBR
Manufacturer Homepage www.ti.com
Family Name MAX3318E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3318EIDBR CAD Model

Description

Product Overview: Texas Instruments MAX3318EIDBR

The Texas Instruments MAX3318EIDBR is a high-performance, 2.5-Volt, 460-kbps RS-232 Transceiver with AutoShutdown™. This integrated circuit is designed to meet the stringent requirements of battery-operated portable applications, offering a compact and energy-efficient solution for serial communication interfaces.

Key Features

  • Low-Voltage Operation: The device operates at a supply voltage range of 2.25 V to 2.75 V, making it ideal for low-power applications.
  • High Data Rate: Supports data rates up to 460 kbps, ensuring fast and reliable data transmission for critical applications.
  • AutoShutdown Plus™ Feature: Enhances power conservation in battery-powered devices by entering a 1-nA shutdown mode when the RS-232 cable is disconnected, or the transmitters of the connected peripherals are off.
  • ESD Protection: Equipped with ±15kV ESD protection on the transmitter outputs and receiver inputs to safeguard against electrostatic discharges.
  • Small Package Size: Available in a space-saving SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

The MAX3318EIDBR is versatile and can be used in a variety of applications, including:

  • Portable Computing Devices
  • Smartphones and PDAs
  • Battery Management Systems
  • GPS Receivers
  • Point-of-Sale (POS) Terminals

Technical Specifications

  • Supply Voltage Range: 2.25 V to 2.75 V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SSOP (Shrink Small Outline Package)
  • Number of Drivers/Receivers: 2/2
  • RoHS: Compliant with RoHS standards

The MAX3318EIDBR from Texas Instruments is a robust and reliable solution for designers looking to integrate RS-232 communication capabilities into their low-voltage, portable applications. Its combination of high data rate, low power consumption, and small footprint makes it an excellent choice for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4965 $52.4475
35+ $2.8690 $100.4150
54+ $2.7793 $150.0822
75+ $2.6897 $201.7275
97+ $2.6000 $252.2000
129+ $2.3310 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess