EN
  • EN
  • DE

MJ2570AUZQN

Part No MJ2570AUZQN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 231501-MJ2570AUZQN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJ2570AUZQN CAD Model

Description

The MJ2570AUZQN is an advanced product from Texas Instruments, a renowned global semiconductor company operating in 35 countries.

  • Key Features: Innovation, efficiency, and precision.
  • Application: Power management chip used in power supply design, energy management, and other electronic systems.
  • Function: Comprehensive solution for managing and controlling the power in electronic devices and systems.
  • Design: Integrated circuit designed to handle high voltage operations efficiently.
  • Robustness: Can withstand high temperatures and adverse conditions, making it suitable for heavy-duty applications.
  • Power Consumption: Low power consumption, which makes it an energy-efficient choice.
  • Interface: User-friendly interface that makes it easy to install and operate.
  • Size: Compact and lightweight, making it easy to integrate into various systems.
  • Manual: Comes with a detailed user manual that provides clear instructions on how to use the product effectively.
  • Accuracy: High level of accuracy, designed to deliver precise results, which makes it a reliable choice for critical applications.
  • Response Time: Fast response time, which helps in improving the overall performance of the system.
  • Commitment: Testament to Texas Instruments' commitment to quality and innovation.
  • Manufacturing: Manufactured using advanced technology and high-quality materials, which ensures its durability and longevity.
  • Support: Backed by Texas Instruments' excellent customer service and technical support.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.7539
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess