EN
  • EN
  • DE

MM5453N/NOPB

Part No MM5453N/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER LIQ CRYSTL DISP 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Digits or Characters 4.5 Digits
Supply Voltage - Operating 3 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 107826-MM5453N/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5453N/NOPB CAD Model

Description

The MM5453N/NOPB is a high-performance, advanced micro-electronic product developed by Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Description: Monolithic integrated circuit
  • Technology: CMOS technology
  • Applications: Low power and high noise immunity applications, drive LED displays directly
  • Display Segments: Up to 33 segments
  • Effective In: Driving numeric, alphanumeric, bar-graph, or discrete LED displays
  • Voltage Range: 9V to 11V
  • Supply Current: 10mA
  • Operating Temperature Range: -40°C to 85°C
  • Features: Internal multiplexed display interface, serial data input, built-in oscillator
  • Package: 40-pin PDIP
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess