EN
  • EN
  • DE

MM74LCX573

Part No MM74LCX573
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234843-MM74LCX573
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74LCX573 CAD Model

Description

The MM74LCX573 from Texas Instruments is a high-performance, advanced CMOS (complementary metal-oxide-semiconductor) octal latch with 3-STATE outputs.

  • It is designed with: the latest silicon-gate CMOS technology to achieve high-speed operation while maintaining low power consumption.
  • This makes it ideal for: a wide range of applications, including portable devices where power efficiency is crucial.
  • The MM74LCX573 has: eight latches that can store data and present it @ the output when the Latch Enable (LE) is high.
  • When LE is: low, the output is isolated.
  • The 3-STATE outputs can: handle bus line applications with high capacitance.
  • They have the capability to drive: 24mA, which is significantly more than many comparable devices on the market.
  • This device has been designed with: an advanced noise reduction circuit to minimize output transition glitches, a common issue with high-speed digital circuits.
  • This makes it a reliable choice for: complex digital systems where data integrity is paramount.
  • The MM74LCX573 operates over: a broad voltage range of 2V to 3.6V.
  • This, combined with its low power consumption and high-speed operation, makes it: a versatile solution for a wide variety of digital systems.
  • It is also compatible with: both TTL (Transistor-Transistor Logic) and CMOS outputs, allowing for easy integration into mixed-technology systems.
  • Texas Instruments has also designed the MM74LCX573 with: a latch-up performance of greater than 500mA, exceeding the JEDEC 78 specification.
  • This means the device is: highly resistant to latch-up, a type of short circuit that can cause device failure.
  • The MM74LCX573 is available in: a 20-pin surface-mount package, making it suitable for high-density printed circuit boards.
  • It is also: lead-free and RoHS compliant, in line with the industry's ongoing efforts to reduce the environmental impact of electronic components.
  • In conclusion, the MM74LCX573 from Texas Instruments is: a high-speed, low-power octal latch with robust performance and flexible application potential.
  • Its advanced features and superior reliability make it: a top choice for designers and engineers in need of high-quality, efficient CMOS technology.

You May Also Be Interested in

ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess