EN
  • EN
  • DE

MM9654

Part No MM9654
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234902-MM9654
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM9654 CAD Model

Description

The MM9654 from Texas Instruments is a high-performance, advanced technology product designed to cater to a wide range of applications.

  • Product Type: Microcontroller unit (MCU)
  • Applications: Industrial control, automotive, consumer electronics, and communication devices.
  • Focus: High-speed processing, power efficiency, and robust performance.
  • Processing Power: Equipped with an advanced processor for rapid data processing.
  • Memory Capacity: Large, allows for storage of large amounts of data.
  • Power Efficiency: Operates at low voltage, reduces power consumption.
  • Connectivity: Multiple input/output ports and supports various communication protocols.
  • Physical Characteristics: Compact and lightweight.
  • Package: Robust, protects internal components.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
Atmel
Need more? Email Us
EliteMT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess