EN
  • EN
  • DE

NCP1601BDR2G

Part No NCP1601BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Compact Fixed Frequency Discontinuous or Critical Conduction Voltage Mode Power Factor Correction Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Mode Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching 58kHz
Current - Startup 17μA
Operating Supply Voltage 9.6 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230084-NCP1601BDR2G
Manufacturer Homepage www.onsemi.com
Family Name NCP1601
Introduction Date November 03, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1601BDR2G CAD Model

Description

The NCP1601BDR2G, crafted by the renowned ON Semiconductor, is a highly integrated and efficient power factor correction (PFC) controller designed for use in AC-DC converters. This advanced component is engineered to deliver optimized power solutions in a broad range of applications, including but not limited to, consumer electronics, office equipment, and industrial systems.

Key Features

  • Active Power Factor Correction: The NCP1601BDR2G is designed to enhance power factor, which leads to a reduction in reactive power and improved energy efficiency in electrical systems.
  • Continuous Conduction Mode (CCM): Operating in CCM, this PFC controller provides superior performance for systems that require a high power factor and low THD across a wide load range.
  • Integrated Startup Circuit: This feature eliminates the need for an external startup resistor, simplifying the design and reducing the overall bill of materials.
  • Brown-Out Protection: The device includes a brown-out protection circuit that ensures stable operation during periods of low input voltage, safeguarding the system from potential damage.
  • Frequency Foldback: To maintain high efficiency at light loads, the NCP1601BDR2G incorporates a frequency foldback technique that reduces switching losses.
  • Overvoltage Protection (OVP): The PFC controller is equipped with OVP, which prevents the output voltage from exceeding a safe threshold during transient conditions.

Applications

  • AC-DC Adapters for Laptops and PCs
  • Televisions and Monitors
  • Power Supplies for Servers and Networking Equipment
  • Industrial Power Systems

With its robust feature set and ON Semiconductor's commitment to quality, the NCP1601BDR2G is a smart choice for designers looking to improve power efficiency and reliability in their AC-DC power conversion applications. The device's compact SOIC-8 package allows for a minimal footprint on the PCB, making it an ideal solution for space-constrained environments.

You May Also Be Interested in

Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess