EN
  • EN
  • DE

MSA00152DR

Part No MSA00152DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 241020-MSA00152DR
Ultra Librarian 3D Model Ultra Librarian MSA00152DR CAD Model

Description

The MSA00152DR is a high-performance, technologically advanced product from Texas Instruments, a global leader in semiconductor design and manufacturing. This product is designed meticulously to meet the rigorous standards of the semiconductor industry and to provide optimal performance in a variety of applications. The MSA00152DR is a robust integrated circuit and is part of Texas Instruments' expansive product portfolio that includes analog ICs, DSPs, digital ICs, and many other semiconductor solutions. This product is designed to meet the needs of a vast array of industries such as automotive, consumer electronics, industrial, and communications equipment. One of the key features of the MSA00152DR is its high-speed operation. It is designed to operate at high frequencies, making it ideal for applications that require fast data processing. Its high-speed operation does not compromise its efficiency, making it a reliable choice for power-sensitive applications. The MSA00152DR is also designed for durability and longevity. It is built with high-quality materials and advanced manufacturing processes to withstand harsh operating conditions and to provide a long service life. Its robust design helps reduce maintenance costs and downtime, contributing to a lower total cost of ownership. Another notable feature of the MSA00152DR is its compact size. Despite its high performance, this integrated circuit is designed to be small and lightweight, making it easy to integrate into various electronic devices. Its compact size does not compromise its performance or durability, making it a versatile choice for a wide range of applications. The MSA00152DR also offers easy integration with other electronic components. It is compatible with a wide range of other semiconductor products from Texas Instruments, allowing for greater flexibility in designing electronic systems. In conclusion, the MSA00152DR from Texas Instruments is a high-performance, durable, and versatile integrated circuit that is designed to meet the needs of a wide range of industries. Its high-speed operation, robust design, compact size, and easy integration make it a reliable and cost-effective choice for various applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.9875 $108.9875
2+ $105.4717 $210.9434
3+ $101.9560 $305.8680
4+ $91.4088 $365.6352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess