EN
  • EN
  • DE

MSA00194DR

Part No MSA00194DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379238-MSA00194DR
Ultra Librarian 3D Model Ultra Librarian MSA00194DR CAD Model

Description

The MSA00194DR is a state-of-the-art integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This component is designed to cater to a wide range of applications, making it a versatile choice for engineers and designers looking to enhance their electronic projects.

Key Features

  • High Precision: The MSA00194DR is built for accuracy, ensuring that your applications run reliably and with the utmost precision.
  • Low Power Consumption: This product is engineered to be energy-efficient, which makes it ideal for battery-powered devices or applications where power conservation is crucial.
  • Durable Design: Texas Instruments is known for its robust designs, and the MSA00194DR is no exception. It is built to withstand harsh conditions and provide a long operational life.
  • Integration: With its compact size, the MSA00194DR is easily integrated into various circuit designs without taking up excessive space, allowing for more streamlined and compact devices.

Applications

The versatility of the MSA00194DR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications

Parameter Value
Package/Case Specific Packaging
Mounting Type Surface Mount
Operating Temperature Specified Range
Supply Voltage Defined Range

The MSA00194DR is backed by Texas Instruments' commitment to quality and support, providing customers with both the performance they expect and the reliability they need. Whether you're designing a cutting-edge gadget or upgrading an existing system, the MSA00194DR is an excellent choice for your electronic component needs.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet for the MSA00194DR.

You May Also Be Interested in

Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $79.8232
Others
Lowest to $52.2788
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $2.6126
Others
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8778 $51.8004
43+ $2.3613 $101.5359
66+ $2.2875 $150.9750
91+ $2.2137 $201.4467
117+ $2.1400 $250.3800
157+ $1.9186 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess