EN
  • EN
  • DE

MSC1202Y2RHHR

Part No MSC1202Y2RHHR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC W/8051 MCU FLSH 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Sampling Rate 1k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 36-VQFN (6x6)
Win Source Part Number 1079874-MSC1202Y2RHHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC1202Y2RHHR CAD Model

Description

The MSC1202Y2RHHR is a high-precision, mixed-signal microcontroller from Texas Instruments, designed to cater to demanding applications that require accurate analog-to-digital conversion and digital-to-analog conversion. This device integrates a microcontroller with a multichannel analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), making it an ideal solution for industrial measurement, instrumentation, and control systems.

Key Features:

  • High-Resolution ADC: The MSC1202Y2RHHR features a 24-bit delta-sigma ADC with differential inputs, providing exceptional accuracy and noise performance. It is capable of handling a wide range of sensor signals, making it versatile for various measurement tasks.
  • Integrated DAC: The device includes a 20-bit DAC, offering precise analog output capabilities. This feature enables the microcontroller to provide feedback control or generate analog signals based on the processed data.
  • On-Chip Memory: It comes with ample on-chip memory, including 1KB of RAM and 32KB of ROM, allowing for efficient data storage and program execution without the need for external memory components.
  • Digital Interface: The MSC1202Y2RHHR provides a flexible digital interface with a serial peripheral interface (SPI) and an I2C bus, facilitating easy communication with other digital systems or microcontrollers.
  • Low Power Consumption: Designed for energy-sensitive applications, the device operates with low power consumption, making it suitable for battery-powered or energy-harvesting systems.
  • Robust Package: Housed in a VQFN-32 package, the MSC1202Y2RHHR is compact and robust, ensuring reliable operation even in harsh industrial environments.

Applications:

The versatility of the MSC1202Y2RHHR makes it an excellent choice for a variety of applications, including:

  • Industrial process control
  • Portable instrumentation
  • Medical monitoring devices
  • Temperature measurement and control
  • Precision sensor interfacing

With its high-resolution ADC, integrated DAC, and on-chip memory, the MSC1202Y2RHHR from Texas Instruments is a powerful and efficient solution for advanced mixed-signal processing tasks.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess