EN
  • EN
  • DE

MSC1212Y4

Part No MSC1212Y4
Manufacturer Texas Instruments
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1227105-MSC1212Y4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1212Y4 CAD Model

Description

The MSC1212Y4 from Texas Instruments is a highly integrated, precision data acquisition system that combines a 24-bit delta-sigma analog-to-digital converter (ADC) with an 8051-compatible microcontroller. This advanced device is designed for high-precision measurements in a variety of demanding applications such as industrial control systems, temperature sensing, pressure sensors, and other instrumentation applications.

Key Features

  • High-Resolution ADC: The 24-bit delta-sigma ADC offers exceptional accuracy and noise performance, making it ideal for high-precision measurements.
  • Integrated Microcontroller: The 8051-compatible microcontroller allows for easy programming and integration with existing systems, providing a versatile platform for data management and control.
  • On-Chip Memory: With both program and data memory on-chip, the MSC1212Y4 simplifies system design by reducing the need for external memory components.
  • Diverse Input Channels: Multiple analog input channels enable the simultaneous acquisition of signals, increasing the system's versatility.
  • Built-In Reference: An on-chip precision voltage reference enhances measurement accuracy, eliminating the need for external reference components.

Applications

The MSC1212Y4 is suitable for a wide range of applications that require precise data acquisition, including:

  • Industrial control systems
  • Process monitoring and control
  • Medical instrumentation
  • Scientific analysis equipment
  • Portable instrumentation

Technical Specifications

The MSC1212Y4 boasts a range of technical specifications that make it a robust choice for precision measurement tasks:

  • Analog-to-Digital Converter: 24-bit delta-sigma
  • Microcontroller Core: 8051-compatible
  • Memory: Integrated program and data memory
  • Input Channels: Multiple analog inputs
  • Reference: On-chip precision reference

Conclusion

With its combination of a high-resolution ADC, integrated microcontroller, and on-chip memory, the Texas Instruments MSC1212Y4 is a powerful solution for sophisticated data acquisition systems. Its ability to handle multiple input channels and its built-in precision reference further enhance its suitability for a variety of precision measurement applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess