EN
  • EN
  • DE

UCC27523D

Part No UCC27523D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR LO-SIDE DL 5A 8SOIC / Driver 5A 2-OUT Low Side Inv 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting
Rise / Fall Time (Typ) 7ns, 6ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 798693-UCC27523D
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27523
Introduction Date March 15, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27523D CAD Model

Description

Product Overview: Texas Instruments UCC27523D

The UCC27523D from Texas Instruments is a high-speed, dual-channel, low-side gate driver designed for driving power MOSFETs and IGBTs. This device is part of TI's extensive gate driver portfolio and is particularly suitable for applications that demand efficient and reliable switching performance such as motor control, power supplies, and inverters.

With its robust output drive capability, the UCC27523D can deliver peak output currents of ±5A, ensuring swift and efficient charging and discharging of the gate capacitance of power devices. This characteristic is critical for minimizing switching losses and improving overall system efficiency in high-frequency operations.

Key Features

  • High-Current Drive: ±5A source and sink drive capability.
  • Fast Propagation Delays: Typical delay times of 13ns with minimal cross-conduction.
  • Dual Outputs: Independent control of two channels provides flexibility in designing half-bridge or full-bridge configurations.
  • Wide Supply Voltage Range: Operates from a 4.5V to 18V supply, accommodating various application needs.
  • Output Configuration: Outputs can be paralleled for higher current capability.
  • Input Threshold: CMOS and TTL-compatible input thresholds for broad compatibility with control circuits.
  • Robustness: Negative voltage handling capability on the output down to -2V, which protects against electrical overstress.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Power Inverters
  • Class-D Audio Amplifiers

The UCC27523D is available in an 8-pin SOIC package, offering a compact solution for space-constrained applications. Its industry-standard pinout makes it easy to drop into existing designs or to use in new projects without significant layout changes.

Overall, the UCC27523D is a powerful and reliable solution for designers looking to optimize their high-speed switching applications. Its performance and features make it a preferred choice for engineers demanding quality and efficiency from their power management systems.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7157 $50.0990
175+ $0.5872 $102.7600
265+ $0.5689 $150.7585
365+ $0.5505 $200.9325
470+ $0.5322 $250.1340
630+ $0.4771 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,924 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess