EN
  • EN
  • DE

MSC1213Y4PAGT

Part No MSC1213Y4PAGT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 PREC ADC/DAC 64-TQFP / Precision ADC and DAC with Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 789497-MSC1213Y4PAGT
Popularity Medium
Supply and Demand Status Balance
Family Name MSC1213
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSC1213Y4PAGT CAD Model

Description

Introducing the MSC1213Y4PAGT from Texas Instruments

The MSC1213Y4PAGT is a precision, mixed-signal microcontroller from Texas Instruments that seamlessly integrates a high-performance analog-to-digital converter (ADC) with a versatile microcontroller unit (MCU). Designed for demanding applications that require accurate data conversion and processing, this product is an ideal solution for industrial, medical, and scientific instrumentation where precision and reliability are paramount.

Key Features of MSC1213Y4PAGT

  • Precision ADC: At the heart of the MSC1213Y4PAGT lies a 24-bit delta-sigma ADC that offers exceptional noise performance and high resolution, making it perfect for high-precision measurements.
  • Integrated MCU: The device features a powerful 8051-compatible MCU core, providing a robust platform for complex data processing and control tasks.
  • On-Chip Memory: A generous provision of on-chip memory, including Flash and RAM, allows for efficient data storage and manipulation without the need for external memory components.
  • Digital Interfaces: The MSC1213Y4PAGT includes a variety of digital interfaces such as SPI, UART, and I2C, enabling easy communication with other digital systems or peripherals.
  • Programmability: With its programmable nature, this microcontroller can be tailored to meet the specific needs of a wide range of applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Package Type: The device comes in a compact TQFP-64 package, optimizing board space without compromising on functionality.

Applications

The MSC1213Y4PAGT is versatile enough to fit a variety of application needs, including:

  • Industrial control systems
  • Precision sensor interfacing
  • Medical equipment
  • Scientific analysis equipment

With its combination of precision data acquisition and powerful processing capabilities, the MSC1213Y4PAGT from Texas Instruments represents a comprehensive solution for sophisticated electronic systems requiring high levels of accuracy and performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2478 $74.2478
2+ $60.9213 $121.8426
3+ $59.0175 $177.0525
4+ $57.1137 $228.4548
5+ $55.2100 $276.0500
7+ $49.4986 $346.4902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess