EN
  • EN
  • DE

MSC1214Y3PAGT

Part No MSC1214Y3PAGT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 PREC ADC/DAC 64-TQFP / Precision ADC and DAC with Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 789499-MSC1214Y3PAGT
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1214
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSC1214Y3PAGT CAD Model

Description

Introducing the MSC1214Y3PAGT from Texas Instruments

The MSC1214Y3PAGT is a precision, mixed-signal microcontroller unit (MCU) that seamlessly integrates a high-performance analog-to-digital converter (ADC) with a versatile microcontroller. Crafted by the renowned Texas Instruments, this product is designed to cater to a wide range of applications, particularly those requiring accurate data acquisition and real-time processing.

Key Features

  • 24-Bit Analog-to-Digital Converter: The integrated delta-sigma ADC provides high-resolution measurements, making it ideal for precision sensing applications.
  • On-Chip Memory: It comes equipped with 32KB of flash memory for program storage and 1KB of SRAM for data, which helps in efficient operation and data handling.
  • Flexible Digital Interface: The device includes a serial interface for easy connectivity with other digital systems, enhancing its adaptability in complex electronic setups.
  • Programmable Data Rates: Users can select from multiple data rates, allowing for customization based on specific application needs.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a power-saving mode to extend the lifespan of battery-operated devices.

Applications

The MSC1214Y3PAGT is well-suited for a variety of applications, including:

  • Industrial control systems
  • Portable instrumentation
  • Medical monitoring devices
  • Scientific analysis equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the MSC1214Y3PAGT is no exception. This product is built to meet high standards, ensuring reliable performance even in demanding environments. It is also backed by Texas Instruments' comprehensive technical support and documentation, providing peace of mind for developers and engineers.

Whether you're designing a complex industrial system or a simple monitoring device, the MSC1214Y3PAGT offers a robust and precise solution that can meet your data acquisition and processing needs. With its high-resolution ADC and powerful MCU core, this product from Texas Instruments stands out as a versatile and reliable component for your next project.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess