EN
  • EN
  • DE
  • IT

MSP430F123

Part No MSP430F123
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227268-MSP430F123
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F123 CAD Model

Description

The MSP430F123 is a versatile microcontroller from Texas Instruments designed for embedded applications that require low power consumption and high performance. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and robust architecture. The MSP430F123 is particularly well-suited for battery-powered devices, portable instrumentation, and intelligent sensing solutions.

Key Features

  • 16-bit RISC Architecture: The MSP430F123 boasts a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables it to deliver powerful performance while maintaining low power consumption.
  • Flexible Clock System: The device includes a versatile clock system with multiple frequency options, allowing designers to optimize power consumption and processing speed according to their application needs.
  • Integrated Peripherals: A range of built-in peripherals, such as timers, serial communication interfaces (USART), and a 10-bit analog-to-digital converter (ADC), enhance functionality without the need for additional components.
  • Low Power Modes: Multiple low power modes, including standby and off modes, help to extend battery life in portable applications.
  • On-Chip Memory: The MSP430F123 includes 8KB of Flash memory and 256 bytes of RAM, providing ample space for program storage and data manipulation.

Applications

The MSP430F123 microcontroller is ideally suited for a wide range of applications, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Wireless sensors and IoT devices
  • Handheld devices
  • Industrial control systems

Development Support

Texas Instruments provides extensive development support for the MSP430F123, including development kits, software libraries, and a strong online community. Developers can take advantage of the comprehensive toolchain, which features an integrated development environment (IDE), compilers, and debugging tools to streamline the development process.

Overall, the MSP430F123 from Texas Instruments is a reliable, energy-efficient microcontroller that offers a perfect blend of performance and power-saving features for demanding embedded applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess