EN
  • EN
  • DE

MSP430F147IPMRG4

Part No MSP430F147IPMRG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x1xx
Package Tape & Reel
Product Status Discontinued
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430F147
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644591-MSP430F147IPMRG4
Ultra Librarian 3D Model Ultra Librarian MSP430F147IPMRG4 CAD Model

Description

Product Overview: MSP430F147IPMRG4 by Texas Instruments

The MSP430F147IPMRG4 is a highly integrated microcontroller from Texas Instruments, crafted to meet the needs of complex and power-sensitive applications. This sophisticated device is part of the MSP430 family, which is renowned for its ultra-low power consumption and versatile feature set. The MSP430F147IPMRG4 is particularly well-suited for industrial, metering, and sensing applications where efficiency and reliability are paramount.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed to provide a balanced blend of CPU throughput, low-power consumption, and ease of use.
  • Integrated Memory: This microcontroller comes with 32KB of flash memory and 1KB of RAM, offering ample space for program storage and efficient data handling.
  • Digital and Analog Peripherals: It includes a versatile set of peripherals, such as two 16-bit timers, a 12-bit analog-to-digital converter (ADC), and two USART communication modules, facilitating a wide range of functionalities.
  • Flexible Power Management: With a supply voltage range of 1.8V to 3.6V and multiple low-power modes, the MSP430F147IPMRG4 ensures optimal power efficiency for battery-powered and portable devices.
  • 64-Pin LQFP Package: The compact low-profile quad flat package allows for a small form factor in final product designs.

Applications

The MSP430F147IPMRG4 microcontroller is ideal for a variety of applications, including but not limited to:

  • Smart Meters
  • Portable Medical Devices
  • Industrial Control Systems
  • Handheld Devices
  • Environmental Monitoring Systems

Support and Resources

Texas Instruments provides extensive support for the MSP430F147IPMRG4 with development tools, software libraries, and documentation to assist designers in accelerating product development. The MSP430 hardware tools include development boards and a debugging interface, while software support encompasses an integrated development environment (IDE), code examples, and a comprehensive software library.

For designers and engineers looking for a microcontroller that combines performance with power efficiency, the MSP430F147IPMRG4 from Texas Instruments is an exceptional choice. Its robust feature set and extensive support ecosystem make it an ideal solution for a wide array of applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess