EN
  • EN
  • DE

MSP430F1610IPMR

Part No MSP430F1610IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x1xx
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 5K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430F1610
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644605-MSP430F1610IPMR
Ultra Librarian 3D Model Ultra Librarian MSP430F1610IPMR CAD Model

Description

The MSP430F1610IPMR is a highly integrated, low-power microcontroller from the renowned semiconductor manufacturer, Texas Instruments (TI). This microcontroller is part of TI's MSP430 family, which is famous for its exceptional power efficiency and versatile applications. The MSP430F1610IPMR is designed to cater to a wide range of embedded applications, particularly those requiring a balance between power consumption and performance.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a powerful 16-bit RISC CPU architecture, providing a robust platform for efficient instruction processing.
  • Integrated Memory: This microcontroller comes with 48KB of flash memory and 10KB of RAM, offering ample space for program storage and execution.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as digital I/O ports, a 12-bit analog-to-digital converter (ADC), and two USART communication modules, making it highly adaptable to interfacing with other devices and sensors.
  • Flexible Clock System: The MSP430F1610IPMR features a flexible clock system that supports multiple crystal frequencies and an internal digitally controlled oscillator (DCO), allowing precise control over the device's power consumption and performance.
  • Low Power Modes: Multiple low-power operating modes enable the microcontroller to minimize energy usage during idle periods, which is critical for battery-powered and energy-sensitive applications.

Applications

The MSP430F1610IPMR is suitable for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Wireless sensor networks
  • Smart meters
  • Portable medical devices
  • Energy harvesting systems

Package and Quality

The microcontroller is offered in a 64-pin LQFP (Low Profile Quad Flat Package) that is both space-saving and suitable for automated assembly processes. Texas Instruments ensures high standards of quality and reliability for the MSP430F1610IPMR, making it a trustworthy choice for professional and critical applications.

Conclusion

With its extensive feature set, low power consumption, and flexible integration capabilities, the MSP430F1610IPMR from Texas Instruments stands out as a superior choice for designers looking to develop sophisticated, energy-efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9437 $75.8874
4+ $31.1333 $124.5332
5+ $30.1604 $150.8020
7+ $29.1875 $204.3125
9+ $28.2145 $253.9305
12+ $25.2958 $303.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess