EN
  • EN
  • DE

MSP430F1612IRTD

Part No MSP430F1612IRTD
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227296-MSP430F1612IRTD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F1612IRTD CAD Model

Description

The Texas Instruments MSP430F1612IRTD microcontroller is a highly integrated, low-power, mixed-signal MCU designed for a multitude of embedded applications. This specific model is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F1612IRTD is ideal for industrial, consumer, and battery-powered applications where power consumption and space are critical considerations.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core employs a 16-bit RISC architecture that delivers a balanced combination of CPU performance and low power consumption.
  • Integrated Memory: It comes with 48KB of Flash memory and 10KB of RAM, providing ample space for program storage and efficient data management.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as digital I/O pins, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), which facilitate interfacing with sensors, actuators, and other electronic components.
  • Flexible Clock System: A flexible clock system allows for multiple clock sources and a low-power oscillator, supporting a range of frequencies for different power and precision requirements.
  • Serial Communication: Multiple serial communication interfaces including UART, SPI, and I2C, enabling easy data exchange with other microcontrollers, sensors, and external devices.
  • Low Power Modes: Several low power modes reduce energy consumption to a minimum, extending battery life in portable applications.
  • Package: The MSP430F1612IRTD is available in a 64-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The MSP430F1612IRTD is suited for a wide range of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Wireless sensor networks
  • Home automation and smart appliances
  • Industrial control systems

In summary, the Texas Instruments MSP430F1612IRTD microcontroller is a robust, versatile, and energy-efficient solution for developers looking to optimize their designs for power and performance. Its rich set of features and peripherals make it an excellent choice for a multitude of low-power applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess