EN
  • EN
  • DE

MSP430F167IRTDR

Part No MSP430F167IRTDR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x1xx
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP430F167
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644611-MSP430F167IRTDR
Ultra Librarian 3D Model Ultra Librarian MSP430F167IRTDR CAD Model

Description

Introducing the MSP430F167IRTDR Microcontroller from Texas Instruments

The MSP430F167IRTDR is a highly capable microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications requiring low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F167IRTDR is an ideal choice for designers who are looking to create sophisticated systems in the fields of industrial control, consumer electronics, wireless networking, and more.

Key Features of the MSP430F167IRTDR

  • Advanced Clock System: The MSP430F167IRTDR features a sophisticated clock system that supports multiple clock sources for versatile power management. It allows the system to operate with a very low-power idle mode, which is essential for battery-operated devices.
  • Integrated Peripherals: This MCU comes with a range of integrated peripherals, including a 12-bit analog-to-digital converter (ADC), multiple communication interfaces such as UART, SPI, and I2C, and timers that support PWM outputs for motor control and other timing-sensitive applications.
  • Flexible Memory Options: It is equipped with 32KB of flash memory and 1KB of RAM, providing ample space for application code and data storage. The flash memory is also partitionable, allowing for a dedicated section for a bootloader.
  • Low Power Modes: The MSP430F167IRTDR excels in power conservation with its five low power modes, which enable the MCU to maintain functionality while minimizing energy consumption.
  • Robust Design: The device is designed to operate in harsh environments and is characterized by its wide operating temperature range and enhanced durability.

Package and Availability

The MSP430F167IRTDR comes in a compact 64-pin QFN package, making it suitable for space-constrained applications. The MCU is available in tape and reel format for easy integration into automated manufacturing processes. Texas Instruments provides comprehensive support for the MSP430F167IRTDR, including development tools, software libraries, and a vibrant community forum, ensuring that designers can rapidly develop and deploy their applications.

With its combination of low power operation, rich set of features, and reliable performance, the MSP430F167IRTDR by Texas Instruments stands out as a top choice for engineers and developers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2447 $60.7341
7+ $16.6111 $116.2777
10+ $16.0920 $160.9200
13+ $15.5729 $202.4477
17+ $15.0538 $255.9146
23+ $13.4965 $310.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess