EN
  • EN
  • DE

MSP430F2011IRSA

Part No MSP430F2011IRSA
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227312-MSP430F2011IRSA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2011IRSA CAD Model

Description

The Texas Instruments MSP430F2011IRSA is a highly versatile and efficient microcontroller that forms part of the MSP430 family, renowned for its low-power consumption and robust performance. This particular model is designed to cater to the needs of a wide range of applications, including industrial control systems, consumer electronics, and wireless networking devices.

Key Features

  • Processor Core: The MSP430F2011IRSA features a 16-bit RISC CPU, which provides a balanced combination of speed and power efficiency. This makes it an ideal choice for battery-powered and portable devices where power consumption is critical.
  • Memory: It is equipped with 2KB of Flash memory and 128B of RAM, providing ample space for program storage and efficient data management for small to medium complexity applications.
  • Digital I/O: The device offers 10 I/O pins, which can be configured as inputs or outputs, providing flexibility for interfacing with a wide range of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Power Management: With multiple low-power modes, the MSP430F2011IRSA excels in power management, allowing for extended battery life in portable applications.
  • Package: The microcontroller is available in a small-outline integrated circuit (SOIC) package, ensuring a compact footprint for space-constrained designs.
  • Speed: It operates at a frequency of up to 16 MHz, providing a good balance between processing power and energy efficiency.
  • Supply Voltage: The device supports a supply voltage range of 1.8V to 3.6V, accommodating various power sources and system requirements.

Applications

The MSP430F2011IRSA is suitable for a broad spectrum of applications. Its low power consumption makes it perfect for portable devices, while its robust I/O capabilities and integrated ADC make it a strong candidate for sensor-based systems, industrial monitoring, and control applications. Additionally, its ease of integration and programmability enable rapid development and deployment in consumer electronics and smart devices.

Conclusion

In summary, the Texas Instruments MSP430F2011IRSA microcontroller is a powerful and energy-efficient solution for developers looking to build advanced, low-power electronic systems. With its rich set of features and flexible I/O options, this microcontroller stands out as a top choice for a multitude of embedded applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6699 $50.0970
75+ $1.3702 $102.7650
115+ $1.3274 $152.6510
160+ $1.2846 $205.5360
205+ $1.2418 $254.5690
270+ $1.1133 $300.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess