EN
  • EN
  • DE

MSP430F2013IRSAR

Part No MSP430F2013IRSAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1227315-MSP430F2013IRSAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name MSP430F2013
Introduction Date November 15, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2013IRSAR CAD Model

Description

The MSP430F2013IRSAR is a highly sophisticated, ultra-low-power microcontroller from the renowned semiconductor manufacturer, Texas Instruments (TI). This microcontroller is part of TI's MSP430 family, which is famous for its exceptional power efficiency and versatile application range. The MSP430F2013IRSAR is designed to cater to the demanding needs of modern embedded systems, particularly those requiring minimal power consumption without sacrificing performance.

At the heart of the MSP430F2013IRSAR is a 16-bit RISC CPU, which provides a perfect balance between low power and high performance. With a wide operating frequency range and an integrated digitally controlled oscillator (DCO), the device permits the system designer to fine-tune power consumption and processing speed as needed.

Key Features:

  • Low Power Consumption: The MSP430F2013IRSAR excels in applications where power efficiency is critical. It features several low-power modes, which significantly extend battery life in portable devices.
  • Integrated Peripherals: A variety of built-in peripherals such as a 10-bit analog-to-digital converter (ADC), serial communication modules (USI), and a 16-bit timer make this microcontroller highly versatile for a wide range of applications, including sensing and measurement systems.
  • Memory: It comes equipped with 2KB of flash memory and 128B of RAM, providing sufficient space for your application code and data storage.
  • Package: The MSP430F2013IRSAR is available in a compact 16-pin QFN package, facilitating its integration into space-constrained designs.

Applications:

The MSP430F2013IRSAR is suitable for a broad array of applications, particularly those in the fields of industrial, consumer electronics, and automation. It is a popular choice for smart sensors, portable instruments, and other battery-powered or energy-harvesting devices.

In summary, the MSP430F2013IRSAR by Texas Instruments is a powerful, efficient, and flexible microcontroller solution that can meet the needs of a diverse range of embedded systems. Its integration of multiple features and low-power operation makes it an ideal choice for designers looking to optimize their products for energy efficiency and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6949 $51.7286
33+ $3.0317 $100.0461
52+ $2.9370 $152.7240
71+ $2.8422 $201.7962
91+ $2.7475 $250.0225
122+ $2.4633 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,478 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess