EN
  • EN
  • DE

MSP430F2121IDGVR

Part No MSP430F2121IDGVR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TVSOP
Win Source Part Number 1227327-MSP430F2121IDGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2121
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2121IDGVR CAD Model

Description

Overview of MSP430F2121IDGVR Microcontroller

The MSP430F2121IDGVR is a highly integrated microcontroller from Texas Instruments, designed to cater to a wide range of low-power and portable applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F2121IDGVR operates at a supply voltage range of 1.8V to 3.6V, making it an ideal choice for battery-powered devices and energy-saving applications.

Key Features

  • 16-Bit RISC Architecture: At the heart of the MSP430F2121IDGVR lies a 16-bit RISC CPU, which ensures efficient processing and fast execution of instructions, leading to improved overall performance.
  • Memory: The microcontroller is equipped with 2KB of Flash memory and 128B of RAM, providing adequate space for program storage and smooth operation.
  • Digital I/O: It boasts multiple I/O pins that support various digital peripherals, enhancing its adaptability to different tasks and interfaces.
  • Analog-to-Digital Converter (ADC): A 10-bit, 200ksps ADC allows the MSP430F2121IDGVR to convert analog signals into digital data with precision, which is essential for sensor-based applications.
  • Timers: Integrated timers support PWM outputs and capture/compare functions, which are crucial for time-sensitive tasks such as motor control and event timing.
  • Serial Communication Interfaces: The device includes versatile serial communication options like SPI and I2C, enabling easy communication with other microcontrollers, sensors, and peripherals.
  • Low Power Modes: Multiple low-power modes are available to minimize power consumption during idle times, which greatly extends battery life in portable applications.

Applications

The MSP430F2121IDGVR is suitable for a diverse array of applications, including but not limited to:

  • Portable medical devices
  • Smart sensors and instrumentation
  • Home automation systems
  • Energy management
  • Consumer electronics

Packaging and Quality

This microcontroller is offered in a compact 6-mm x 6-mm VQFN package, which is ideal for space-constrained applications. Additionally, Texas Instruments is committed to high standards of quality, ensuring that the MSP430F2121IDGVR meets rigorous reliability and performance criteria.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5315 $53.6025
80+ $1.2566 $100.5280
125+ $1.2173 $152.1625
170+ $1.1781 $200.2770
220+ $1.1388 $250.5360
295+ $1.0210 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess