EN
  • EN
  • DE

MSP430F2131IDGV

Part No MSP430F2131IDGV
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tube
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number MSP430F2131
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644649-MSP430F2131IDGV
Ultra Librarian 3D Model Ultra Librarian MSP430F2131IDGV CAD Model

Description

Product Overview: MSP430F2131IDGV from Texas Instruments

The MSP430F2131IDGV is a highly integrated microcontroller (MCU) from Texas Instruments, designed for optimal performance in low-power and mixed-signal applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F2131IDGV is particularly suitable for industrial, consumer electronics, and automation systems where size, power consumption, and performance are critical.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed for efficient processing with a reduced instruction set computing (RISC) architecture, providing a balance between power consumption and processing speed.
  • Integrated Digital and Analog Peripherals: This MCU includes a range of built-in features such as digital I/O ports, a 10-bit analog-to-digital converter (ADC), and timers, which facilitate complex functions without the need for additional components.
  • Low Power Consumption: With its multiple power-saving modes, the MSP430F2131IDGV excels in applications where power efficiency is paramount. It can operate in active mode, standby mode, and off mode to minimize energy usage.
  • Flexible Clock System: The device offers a variety of clock sources, including a crystal oscillator, a digitally controlled oscillator (DCO), and an internal very low-power low-frequency oscillator, allowing precise control over system timing and power usage.

Technical Specifications

  • Package: This MCU comes in a 30-pin TVSOP (Thin Shrink Small Outline Package) that is conducive to space-constrained applications.
  • Memory: It features 2KB of Flash memory and 128B of RAM, providing sufficient space for small to medium complexity programs and data storage.
  • Speed: The MSP430F2131IDGV operates at a speed of up to 16MHz, delivering robust performance for a variety of tasks.
  • Operating Temperature Range: It is designed to function reliably across a wide temperature range from -40°C to +85°C, making it ideal for harsh environments.

Applications

The MSP430F2131IDGV is versatile enough to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensing and monitoring systems
  • Automation and control systems
  • Smart meters and energy management

In summary, the MSP430F2131IDGV MCU offers a compact, power-efficient solution for designers looking to integrate intelligent processing capabilities into their products without compromising on space or energy consumption.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7922 $50.2596
44+ $2.2911 $100.8084
68+ $2.2195 $150.9260
94+ $2.1479 $201.9026
121+ $2.0763 $251.2323
162+ $1.8615 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess