EN
  • EN
  • DE

MSP430F2481TPMR

Part No MSP430F2481TPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 48KB (48K x 8 + 256B)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1227385-MSP430F2481TPMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F248
Introduction Date March 31, 2011
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2481TPMR CAD Model

Description

Product Overview: MSP430F2481TPMR by Texas Instruments

The MSP430F2481TPMR is a highly integrated microcontroller solution by Texas Instruments that is part of the MSP430 family, renowned for their low power consumption and robust performance. This particular model offers a perfect blend of energy efficiency and processing power, making it an ideal choice for industrial, consumer, and health care applications.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core is designed with a 16-bit Reduced Instruction Set Computing (RISC) architecture that enhances overall performance and power efficiency.
  • Integrated Memory: It comes with 48KB of Flash memory and 4KB of RAM, providing ample space for complex applications and data storage.
  • Digital and Analog Peripherals: The device includes a range of peripherals such as digital I/O ports, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC) for versatile interfacing with external devices.
  • Low Power Consumption: True to the MSP430 family's reputation, this microcontroller features multiple low-power modes that significantly reduce power consumption, making it suitable for battery-powered and portable devices.
  • Flexible Clock System: The MSP430F2481TPMR offers a flexible clock system with a built-in digitally controlled oscillator (DCO) that allows the device to wake up from low-power modes quickly.

Applications

The MSP430F2481TPMR microcontroller is versatile and can be used in a variety of applications, including:

  • Smart Meters and Energy Management Systems
  • Portable Medical Devices
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Home Automation Products

Design Support

Texas Instruments provides extensive design support for the MSP430F2481TPMR with software tools, reference designs, and technical documentation to help designers and engineers streamline their product development process. This support, coupled with the MSP430's easy-to-use development ecosystem, enables rapid prototyping and faster time-to-market for a wide range of applications.

In conclusion, the MSP430F2481TPMR from Texas Instruments is a powerful microcontroller that offers the perfect balance between low power consumption and high performance, making it an excellent choice for developers looking to create efficient, reliable, and sophisticated electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8221 $52.9326
14+ $7.2387 $101.3418
22+ $7.0125 $154.2750
30+ $6.7863 $203.5890
39+ $6.5601 $255.8439
52+ $5.8815 $305.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,132 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess