EN
  • EN
  • DE

MSP430F2619TPNR

Part No MSP430F2619TPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 120KB FLASH 80LQFP / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 120KB (120K x 8 + 256B)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MSP430F2619
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number TEXTISMSP430F2619TPNR,-296-22700-1-ND,-296-22700-1-NDR,-MSP430F2619TPNR-NDR,296-22700-2-NDR,296-22700-1-NDR,2156-MSP430F2619TPNR,296-22700-1,296-22700-2
Standard Package 1,000
Win Source Part Number 1322136-MSP430F2619TPNR
Ultra Librarian 3D Model Ultra Librarian MSP430F2619TPNR CAD Model

Description

The MSP430F2619TPNR is a highly integrated, mixed-signal microcontroller from Texas Instruments, renowned for its low power consumption and advanced features that make it ideal for a wide range of applications. This microcontroller is part of the MSP430 family, which is well-known for its exceptional power efficiency and reliability.

Key Features

  • Low Power Consumption: The MSP430F2619TPNR is designed for battery-powered and low-power applications. It features a range of low-power modes that significantly reduce power consumption during idle or standby states.
  • High-Performance 16-bit RISC CPU: It comes with a 16-bit RISC CPU that offers a balanced trade-off between high performance and low power, making it suitable for a variety of computing tasks.
  • Large Memory: Equipped with 120KB of flash memory and 8KB of RAM, this microcontroller can handle complex programs and data-intensive operations.
  • Digital and Analog Peripherals: The MSP430F2619TPNR includes a rich set of peripherals, such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), enhancing its versatility in various applications.
  • Flexible Clock System: A flexible clock system allows the device to operate with a variety of clock sources, which can be optimized for performance or power efficiency depending on the application's needs.
  • Multiple Communication Interfaces: It supports multiple communication protocols including SPI, I2C, UART, and more, allowing easy integration with other components and systems.
  • Extended Temperature Range: The MSP430F2619TPNR is designed to operate over an extended temperature range, making it suitable for industrial and outdoor applications.

Applications

This microcontroller is particularly well-suited for applications such as sensor management, data acquisition systems, industrial control systems, smart meters, and portable medical devices. Its low power consumption also makes it an excellent choice for battery-operated devices like wireless sensors and wearable technology.

Package and Quality

The MSP430F2619TPNR is available in an 80-pin LQFP (Low Profile Quad Flat Package) that provides a compact footprint and is suitable for space-constrained applications. Texas Instruments ensures high-quality standards for reliability and performance, making this microcontroller a trusted choice for engineers and designers.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6731 $65.0193
6+ $17.7831 $106.6986
9+ $17.2274 $155.0466
12+ $16.6717 $200.0604
16+ $16.1159 $257.8544
21+ $14.4488 $303.4248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,666 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess