EN
  • EN
  • DE

MSP430F4361IPZ

Part No MSP430F4361IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F4361
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644740-MSP430F4361IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F4361IPZ CAD Model

Description

Product Overview: MSP430F4361IPZ Microcontroller

The MSP430F4361IPZ is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This 16-bit MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F4361IPZ is an ideal choice for industrial, metering, sensing, and a variety of battery-powered applications.

Key Features

  • Core: 16-bit RISC architecture offering a balanced combination of speed and power efficiency.
  • Clock & Power Management: Multiple clock systems with a low-power oscillator for ultra-low power consumption.
  • Memory: 32KB + 256B Flash memory and 1KB RAM, supporting complex applications and processes.
  • Digital Peripherals: Includes two configurable 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a 16-bit sigma-delta ADC, among others.
  • I/O and Package: 48-pin LQFP (Low-Profile Quad Flat Package) with 48 I/O pins, providing ample connection points for peripherals and interfaces.
  • Communication: Integrated USART module supports multiple communication protocols, including SPI, I2C, and UART, facilitating easy data transfer and peripheral control.
  • Voltage Range: Operates within a voltage range of 1.8V to 3.6V, ensuring compatibility with various power sources and systems.

Advanced Features

In addition to its core features, the MSP430F4361IPZ boasts advanced capabilities that make it stand out. It has a sophisticated watchdog timer and a power-saving mode that significantly extends battery life. Its built-in security features, such as a 128-bit hardware multiplier, provide accelerated mathematical operations essential for digital signal processing tasks.

Applications

The MSP430F4361IPZ is versatile enough to fit into a wide range of applications. Its low power consumption makes it perfect for portable devices, while its rich set of features supports complex tasks in industrial controls, smart meters, medical devices, and home automation systems. Developers also favor this microcontroller for its ease of use and extensive support through Texas Instruments' development tools and software libraries.

Support and Resources

Texas Instruments provides comprehensive support for the MSP430F4361IPZ through their online resources. Developers can access a wide range of tools, including development kits, reference designs, and software libraries, to accelerate the design and development process. Additionally, an active community and professional support from TI ensure that help is readily available when needed.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6301 $51.7806
15+ $7.0812 $106.2180
22+ $6.8599 $150.9178
31+ $6.6386 $205.7966
39+ $6.4173 $250.2747
53+ $5.7534 $304.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess