EN
  • EN
  • DE

MSP430F5151IDAR

Part No MSP430F5151IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 38TSSOP / MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number MSP430F5151
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-29346-1,2156-MSP430F5151IDAR,-MSP430F5151IDAR-NDR,296-29346-6,TEXTISMSP430F5151IDAR,296-29346-1,296-29346-2,-296-29346-1-ND
Standard Package 2,000
Win Source Part Number 1322647-MSP430F5151IDAR
Ultra Librarian 3D Model Ultra Librarian MSP430F5151IDAR CAD Model

Description

Overview of the MSP430F5151IDAR Microcontroller

The MSP430F5151IDAR is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F5151IDAR is ideal for use in a wide range of products, including industrial control systems, smart sensors, home automation devices, and portable electronics.

Key Features

  • Core: The device features a 16-bit RISC architecture that can operate at a maximum frequency of 25 MHz, providing a balanced trade-off between processing power and energy consumption.
  • Memory: It is equipped with 32KB of flash memory and 4KB of RAM, offering ample space for program storage and efficient data management.
  • Digital and Analog Peripherals: The MSP430F5151IDAR includes a variety of peripherals such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), and a comparator, which enhance its capabilities in handling complex tasks.
  • Low Power Modes: It supports multiple low-power operating modes, which allow the device to conserve energy when not in use, making it an excellent choice for battery-powered applications.
  • I/O Ports: The MCU offers rich input/output options with several general-purpose I/O pins that support various functionalities and interfacing with external components.
  • Communication: Integrated communication modules including USART (Universal Synchronous/Asynchronous Receiver/Transmitter) and SPI (Serial Peripheral Interface) facilitate serial data exchange with other devices.

Advanced Integration

The MSP430F5151IDAR is designed to streamline product development by integrating advanced features such as an onboard watchdog timer for system reliability and a brown-out reset to prevent improper operation due to low voltage conditions. Additionally, the MCU's flexible clock system allows for the selection of multiple clock sources, which can be optimized for various power and performance requirements.

Package and Quality

This microcontroller is offered in a compact 38-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for the MSP430F5151IDAR, making it a trusted choice for engineers and product designers looking to create robust and efficient devices.

With its combination of low power consumption, rich set of features, and integrated peripherals, the MSP430F5151IDAR from Texas Instruments stands out as a versatile and efficient solution for a multitude of embedded applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4692 $54.6920
23+ $4.4875 $103.2125
35+ $4.3473 $152.1555
48+ $4.2070 $201.9360
62+ $4.0668 $252.1416
83+ $3.6461 $302.6263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess