EN
  • EN
  • DE
  • IT

MSP430F5308IRGZR

Part No MSP430F5308IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number MSP430F5308
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644769-MSP430F5308IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5308IRGZR CAD Model

Description

Overview of the MSP430F5308IRGZR Microcontroller

The MSP430F5308IRGZR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications. This MCU is part of TI's MSP430 family, which is renowned for its ultra-low power consumption and robust feature set tailored for a wide range of electronic devices.

Key Features

  • Low Power Consumption: The MSP430F5308IRGZR is optimized for battery-powered and energy-harvesting applications. It features a range of low-power modes that significantly reduce power usage during idle periods.
  • Processing Core: At the heart of the microcontroller is a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. This allows for quick processing of tasks without draining the battery.
  • Memory: Equipped with 32KB of flash memory and 6KB of RAM, this MCU provides ample space for application code and data storage, enabling complex programs and real-time data processing.
  • Digital and Analog Peripherals: This MCU comes with a variety of built-in peripherals, including digital I/O pins, timers, and communication interfaces such as I2C, SPI, and UART. It also features a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and devices.
  • Package and Temperature Range: The MSP430F5308IRGZR is available in a compact 48-pin QFN package and operates within an extended temperature range, making it suitable for industrial and outdoor applications.

Applications

The MSP430F5308IRGZR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Portable Medical Devices
  • Energy Management Systems
  • Industrial Control Systems

Support and Resources

Developers working with the MSP430F5308IRGZR benefit from TI's comprehensive ecosystem, including development tools, software libraries, and extensive documentation. TI also provides an active community and technical support to help streamline the development process and reduce time to market.

With its combination of low power consumption, advanced features, and support, the MSP430F5308IRGZR is an ideal choice for designers looking to create efficient and reliable products in a range of market segments.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1459 $58.0426
33+ $3.4018 $112.2594
51+ $3.2954 $168.0654
71+ $3.1891 $226.4261
91+ $3.0828 $280.5348
122+ $2.7639 $337.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess