EN
  • EN
  • DE

MSP430F5438A

Part No MSP430F5438A
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227477-MSP430F5438A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics, Metering, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian MSP430F5438A CAD Model

Description

The MSP430F5438A from Texas Instruments is a highly capable member of the MSP430 ultra-low-power microcontroller family designed for various embedded applications. This microcontroller is well-suited for industrial, consumer, and health care applications due to its rich set of features and low power consumption.

Key Features:

  • CPU: 16-bit RISC architecture that allows the MSP430F5438A to run at up to 25 MHz, delivering powerful performance while maintaining low power consumption.
  • Memory: Includes 256KB of Flash memory and 16KB of RAM, providing ample space for complex programs and data buffering.
  • Digital I/O: Offers several digital input/output ports with programmable pull-up/pull-down resistors, enhancing the versatility for interfacing with external devices.
  • Analog Capabilities: Features an integrated 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), enabling precise analog signal processing.
  • Timers: Contains multiple timers, including a real-time clock, which can be used for time-sensitive tasks and event management.
  • Communication: Supports a variety of communication protocols such as SPI, I2C, UART, and USB, allowing for easy integration with other peripherals and systems.
  • Power Management: The device is designed with a sophisticated power management system that includes five low-power modes, which significantly reduce power consumption during idle or standby states.

Development Support:

Texas Instruments provides extensive development support for the MSP430F5438A with software libraries, development kits, and integrated development environments (IDEs) like Code Composer Studio. This ecosystem simplifies the development process and helps to speed up the time-to-market for your products.

Applications:

Given its low power consumption and rich feature set, the MSP430F5438A is ideal for applications such as wireless sensors, industrial control systems, smart meters, medical devices, and portable consumer electronics. Its ability to operate under stringent power budgets without compromising performance makes it a go-to choice for designers focused on energy efficiency.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess