EN
  • EN
  • DE

MSP430F5503IRGZR

Part No MSP430F5503IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1227485-MSP430F5503IRGZR
Manufacturer Homepage www.ti.com
Family Name MSP430F5503
Introduction Date November 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F5503IRGZR CAD Model

Description

Overview of Texas Instruments MSP430F5503IRGZR

The Texas Instruments MSP430F5503IRGZR is a highly integrated, mixed-signal microcontroller that is part of the MSP430 family, known for its low power consumption and high performance. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, consumer electronics, handheld devices, and sensor management. The MSP430F5503IRGZR combines a powerful 16-bit RISC CPU, peripherals, and flexible power management, encapsulated in a compact 48-VQFN (RGZ) package.

Key Features

  • 16-bit RISC Architecture: At the core of the MSP430F5503IRGZR is a 16-bit RISC CPU offering fast processing capabilities while maintaining low power consumption.
  • Memory: The device comes with 16KB of flash memory and 1KB of RAM, providing ample space for program storage and efficient data management.
  • Digital and Analog Peripherals: It includes a range of peripherals such as multiple 16-bit timers, a 10-bit ADC, a comparator, serial communication modules (USART), and an onboard temperature sensor.
  • Flexible Power Management: The MSP430F5503IRGZR features a versatile power management system with a variety of low-power modes, enabling the microcontroller to conserve power when not in use.
  • Wide Operating Voltage Range: This microcontroller operates over a voltage range of 1.8V to 3.6V, making it suitable for battery-powered and low-power applications.

Applications

The MSP430F5503IRGZR is designed for applications that require a combination of low power consumption, high performance, and integrated peripherals. It is particularly well-suited for:

  • Portable medical devices
  • Smart sensors and metering
  • Energy harvesting systems
  • Consumer electronics
  • Home automation

Design Support

Designers can take advantage of Texas Instruments' comprehensive development tools for the MSP430 family, including the Code Composer Studio IDE, IAR Embedded Workbench, and MSP-FET430 Flash Emulation Tool. These tools, combined with extensive documentation and a supportive community, make the MSP430F5503IRGZR an accessible and flexible choice for both novice and experienced developers.

With its integration, performance, and power efficiency, the Texas Instruments MSP430F5503IRGZR microcontroller is an excellent choice for designers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0656 $52.8528
30+ $3.3359 $100.0770
47+ $3.2317 $151.8899
64+ $3.1274 $200.1536
83+ $3.0232 $250.9256
111+ $2.7104 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,398 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess