EN
  • EN
  • DE

MSP430F5508IRGZT

Part No MSP430F5508IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789585-MSP430F5508IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5508
Introduction Date November 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5508IRGZT CAD Model

Description

The MSP430F5508IRGZT is a high-performance, mixed-signal microcontroller from Texas Instruments, known for its low power consumption and advanced features. This microcontroller is part of the MSP430 family, which is widely recognized for its ease of use and flexibility, making it an ideal choice for a wide range of applications, including industrial, consumer, and portable devices.

Key Features:

  • CPU: 16-bit RISC architecture that allows for robust performance and efficient processing, with a maximum speed of 25 MHz.
  • Memory: Equipped with 32KB of flash memory and 4KB of RAM, providing ample space for complex programs and data storage.
  • Digital and Analog Peripherals: Includes multiple digital and analog peripherals such as timers, serial communication modules (USART), a 10-bit analog-to-digital converter (ADC), and more.
  • Power Management: Features multiple low-power modes, which enable the microcontroller to conserve energy during idle times, making it perfect for battery-powered applications.
  • Package: Available in a compact 48-pin VQFN (RGT) package, which is suitable for space-constrained applications.
  • Supply Voltage: Operates with a supply voltage range from 1.8V to 3.6V, providing flexibility in different power environments.
  • Temperature Range: Designed to operate over an extended temperature range, making it reliable for use in varying environmental conditions.

Applications:

The MSP430F5508IRGZT is versatile and can be used in a variety of applications, including:

  • Portable medical devices
  • Smart meters
  • Home automation systems
  • Low-power industrial sensors
  • Energy harvesting systems

Development Support:

Texas Instruments provides extensive support for the MSP430F5508IRGZT with development tools, software libraries, and documentation to assist engineers in accelerating their product development cycles. The microcontroller is supported by the MSP430 development ecosystem, which includes development kits, code examples, and integrated development environments (IDEs) like Code Composer Studio and IAR Embedded Workbench.

Whether you are developing an energy-efficient portable device or a complex industrial system, the MSP430F5508IRGZT offers the perfect blend of power, performance, and flexibility to meet your design requirements.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1002 $54.9018
20+ $5.0053 $100.1060
31+ $4.8489 $150.3159
43+ $4.6925 $201.7775
56+ $4.5361 $254.0216
74+ $4.0668 $300.9432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess