EN
  • EN
  • DE

TMS320C6713GDP225

Part No TMS320C6713GDP225
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processor 272-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 32 b
Frequency 720 MHz
Interface PCI
Lead Free Contains Lead
Max Frequency 225 MHz
Maximum Operating Temperature 90 °C
Max Supply Voltage 3.47 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.14 V
Mount Surface Mount
Number of Pins 272
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1100467-TMS320C6713GDP225
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C6713GDP225 CAD Model

Description

Overview of TMS320C6713GDP225

The TMS320C6713GDP225 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of applications requiring intense mathematical computations. This processor is part of the TMS320C67x DSP family, which is renowned for its floating-point capabilities, making it an ideal choice for applications such as audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Performance Processing: With a clock speed of up to 225 MHz, the TMS320C6713GDP225 offers a balance of performance and power efficiency, delivering up to 1,800 million instructions per second (MIPS).
  • Advanced Floating-Point Arithmetic: The device features a VLIW (Very Long Instruction Word) architecture that allows multiple operations to be performed in a single cycle, enhancing its computation speed and precision.
  • Large On-Chip Memory: It includes integrated memory components, such as 256KB of RAM and 64KB of ROM, allowing for efficient data management and program execution.
  • Peripheral Integration: Equipped with a variety of peripherals, including McBSPs (Multichannel Buffered Serial Ports), timers, and a host port interface, the TMS320C6713GDP225 provides versatile connectivity options.
  • Optimized for Signal Processing: Tailored for digital signal processing tasks, it supports a wide range of signal processing operations including FFTs (Fast Fourier Transforms), filters, and complex arithmetic functions.

Applications

The TMS320C6713GDP225 is suitable for a diverse array of applications, such as:

  • Professional and consumer audio systems
  • Medical imaging equipment
  • Telecommunication infrastructure
  • Digital motor control
  • Instrumentation and analysis

Development Support

Developers can take advantage of Texas Instruments' comprehensive software and hardware tools to streamline the development process. These tools include integrated development environments (IDEs), software libraries, and evaluation modules that simplify prototyping and testing.

In summary, the TMS320C6713GDP225 from Texas Instruments is a powerful DSP that offers advanced features for complex signal processing tasks. Its high-speed performance, coupled with a rich set of peripherals and support for floating-point arithmetic, makes it a versatile solution for a wide range of high-end applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess