EN
  • EN
  • DE

MSP430F5514IRGC

Part No MSP430F5514IRGC
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227491-MSP430F5514IRGC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F5514IRGC CAD Model

Description

The Texas Instruments MSP430F5514IRGC is a highly integrated, mixed-signal microcontroller that is part of the MSP430 family, renowned for their ultra-low power consumption and robust performance. This specific model is designed to cater to a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features:

  • CPU: The MSP430F5514 features a 16-bit RISC architecture that offers a balanced combination of low power consumption and speed, capable of operating up to 25 MHz.
  • Memory: It comes with 32KB of flash memory and 6KB of RAM, providing ample space for program storage and efficient data handling.
  • Digital and Analog Peripherals: This microcontroller includes a variety of peripherals such as digital I/O ports, timers, and a 12-bit analog-to-digital converter (ADC) with multiple channels, enhancing its versatility in handling complex tasks.
  • USB Connectivity: With integrated USB 2.0 support, the MSP430F5514 enables easy connectivity with computers and other USB-enabled devices, facilitating communication and peripheral interfacing.
  • Power Management: The device offers several power-saving modes, which make it ideal for battery-powered and portable applications where energy efficiency is crucial.

Package and Temperature Range:

The MSP430F5514IRGC is available in a compact 64-pin VQFN (RGC) package, which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Development Support:

Texas Instruments provides comprehensive development tools for the MSP430F5514, including an integrated development environment (IDE), software libraries, and reference designs. This support accelerates the development process and helps engineers to bring their products to market faster.

Whether you're designing a power-sensitive wireless sensor network or an advanced consumer electronics product, the MSP430F5514IRGC from Texas Instruments offers a perfect blend of power efficiency, processing capability, and flexibility, making it an excellent choice for your next microcontroller-based project.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess