EN
  • EN
  • DE

MSP430F5659IZQWR

Part No MSP430F5659IZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 113BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168629-MSP430F5659IZQWR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F5xx
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART, USB
Ultra Librarian 3D Model Ultra Librarian MSP430F5659IZQWR CAD Model

Description

Product Overview: MSP430F5659IZQWR

The MSP430F5659IZQWR is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed with state-of-the-art technology, this MCU is part of the MSP430 family, which is well-known for its ultra-low-power consumption and robust processing capabilities. The MSP430F5659IZQWR is specifically engineered to cater to a wide range of applications, including industrial, consumer electronics, and automation systems.

This powerful MCU features a 16-bit RISC architecture that delivers exceptional speed and responsiveness, making it an ideal choice for applications requiring efficient data processing and real-time control. The MSP430F5659IZQWR operates at a maximum frequency of 25 MHz, providing a balanced combination of performance and power efficiency.

One of the standout features of the MSP430F5659IZQWR is its integrated memory. It comes equipped with 256 KB of flash memory and 16 KB of RAM, offering ample space for complex programs and data storage. This generous memory allocation ensures that developers have the flexibility to implement sophisticated firmware and applications without worrying about space constraints.

In terms of connectivity, the MSP430F5659IZQWR offers a comprehensive set of peripherals. It includes multiple serial communication interfaces such as UART, I2C, and SPI, allowing for seamless integration with other components and external devices. Additionally, it features a 12-bit analog-to-digital converter (ADC) that provides precise measurement capabilities for sensor-based applications.

The device is housed in a compact 113-pin BGA (Ball Grid Array) package, which not only saves valuable board space but also ensures reliable electrical connections. The MSP430F5659IZQWR is designed to operate within a temperature range of -40°C to 85°C, making it robust enough to withstand harsh environmental conditions.

Overall, the MSP430F5659IZQWR from Texas Instruments is a versatile and reliable MCU that offers a perfect blend of low power consumption, advanced features, and high performance. It is an excellent choice for designers and engineers looking to develop innovative products with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess