EN
  • EN
  • DE

MSP430F6659IZCAR

Part No MSP430F6659IZCAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLSH 113NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000212-MSP430F6659IZCAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series MSP430F6xx
Package Tape & Reel (TR)
Speed 20MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian MSP430F6659IZCAR CAD Model

Description

The Texas Instruments MSP430F6659IZCAR is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and versatile features. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, making it a go-to choice for engineers and developers looking for a reliable and flexible MCU solution.

Key Features

  • Low Power Consumption: The MSP430F6659IZCAR is built with power efficiency in mind, featuring a range of low-power modes that significantly reduce power consumption during idle periods without sacrificing performance.
  • Advanced Clock System: It comes equipped with an advanced clock system that supports multiple clock sources, enabling precise timing for various tasks and peripherals.
  • Robust Peripheral Set: This MCU boasts an extensive set of peripherals, including multiple UARTs, SPI, I2C modules, and a 12-bit analog-to-digital converter (ADC), providing a rich interface for connecting with external devices and sensors.
  • Large Memory: With a generous memory allocation, the MSP430F6659IZCAR features up to 512KB of flash memory and 64KB of RAM, allowing for complex applications and data-intensive operations.
  • Flexible Packaging: The microcontroller is available in a 113-pin BGA (Ball Grid Array) package, which is suitable for space-constrained applications and ensures a small footprint on the PCB (Printed Circuit Board).

Applications

The versatility of the MSP430F6659IZCAR makes it ideal for a broad spectrum of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Home and building automation
  • Portable medical devices
  • Industrial control systems
  • Wireless sensor networks

Development Support

Texas Instruments offers comprehensive development support for the MSP430F6659IZCAR, with a robust ecosystem of development tools, software libraries, and reference designs. Developers can take advantage of the TI Code Composer Studio™ Integrated Development Environment (IDE) and extensive MSP430Ware software to streamline the development process and reduce time to market.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8566 $59.4264
9+ $12.1900 $109.7100
13+ $11.8091 $153.5183
18+ $11.4282 $205.7076
23+ $11.0472 $254.0856
31+ $9.9044 $307.0364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess