EN
  • EN
  • DE

MSP430F6726IPZ

Part No MSP430F6726IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 2x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789633-MSP430F6726IPZ
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6726
Introduction Date October 15, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6726IPZ CAD Model

Description

Overview of Texas Instruments MSP430F6726IPZ Microcontroller

The Texas Instruments MSP430F6726IPZ is a highly capable microcontroller that forms part of the MSP430 family, renowned for its low power consumption and robust performance. Designed to cater to a wide range of applications, this microcontroller is particularly well-suited for industrial, metering, and sensing applications where efficiency and reliability are paramount.

Key Features

  • Integrated Memory: The MSP430F6726IPZ comes with a 128KB flash memory and 10KB RAM, providing ample space for complex programs and data buffering.
  • Advanced Clock System: With a frequency of up to 25MHz, the device's flexible clock system supports multiple low-power modes, ensuring optimal power management.
  • Analog-to-Digital Converter (ADC): A 12-bit differential or single-ended ADC with internal reference and sample-and-hold enhances precision in measurement applications.
  • Digital I/O: This microcontroller provides up to 87 I/O pins, enabling extensive interfacing with peripherals and sensors.
  • Communication Protocols: It supports a range of communication interfaces, including I2C, SPI, and UART, facilitating easy integration with other systems and devices.
  • Timers: Multiple 16-bit timers aid in managing time-sensitive tasks efficiently without burdening the CPU.

Power Efficiency

The MSP430F6726IPZ is designed with power efficiency in mind, featuring a low-power active mode and several standby modes that reduce power consumption significantly when the microcontroller is not performing active tasks. This makes it an ideal choice for battery-powered or energy-harvesting systems.

Package and Temperature Range

Enclosed in a 100-pin LQFP (Low-profile Quad Flat Package), the MSP430F6726IPZ is compact and suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software libraries to expedite the design process. This includes the Code Composer Studio IDE, extensive documentation, and a supportive community of MSP430 users.

The MSP430F6726IPZ is a testament to Texas Instruments' commitment to providing advanced microcontroller solutions that meet the evolving needs of modern electronics. Its combination of power efficiency, rich features, and robust support infrastructure make it a smart choice for designers looking to create sophisticated yet energy-conscious products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6011 $59.2022
5+ $24.2881 $121.4405
7+ $23.5291 $164.7037
9+ $22.7701 $204.9309
12+ $22.0111 $264.1332
16+ $19.7341 $315.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess