EN
  • EN
  • DE

MSP430F6736IPZR

Part No MSP430F6736IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b, 3x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series MSP430F6736
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804854-MSP430F6736IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F6736IPZR CAD Model

Description

The Texas Instruments MSP430F6736IPZR is a highly integrated, low-power microcontroller designed for metering and energy-monitoring applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F6736IPZR is ideal for smart grid infrastructure, industrial, and portable instrumentation due to its robust feature set and optimized performance.

Key Features

  • High-Performance Processing: Equipped with a 16-bit RISC CPU, the MSP430F6736IPZR offers a high-speed processing capability while maintaining low power consumption.
  • Integrated Memory: This microcontroller includes 128KB of flash memory and 8KB of RAM, providing ample space for complex applications and data storage.
  • Advanced Metering Analog Front End (AFE): The device features a sophisticated AFE with a 24-bit sigma-delta analog-to-digital converter, supporting high-precision measurements for energy metering.
  • Multiple Communication Interfaces: With support for SPI, UART, and I2C, the MSP430F6736IPZR allows for easy integration with a wide range of peripherals and systems.
  • Flexible Power Management: The microcontroller's flexible power management system includes a low-power mode that significantly reduces power consumption during idle periods.
  • Digital Peripherals: An array of digital peripherals such as timers, watchdog timers, and a real-time clock enhances the functionality and reliability of the device.

Package and Temperature Range

The MSP430F6736IPZR is available in a 100-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Energy Efficiency and Environmental Consideration

As with all MSP430 microcontrollers, the MSP430F6736IPZR emphasizes energy efficiency, making it an environmentally conscious choice for designers looking to create sustainable products. Additionally, Texas Instruments is committed to providing solutions that support energy-saving applications, contributing to a greener planet.

Design Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, including online resources, development tools, and community forums. This ensures a smooth development process from prototype to production, leveraging the MSP430F6736IPZR's capabilities to their fullest.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2368 $51.7888
38+ $2.6558 $100.9204
59+ $2.5728 $151.7952
81+ $2.4898 $201.6738
104+ $2.4069 $250.3176
140+ $2.1579 $302.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess