EN
  • EN
  • DE

MSP430F67491IPEUR

Part No MSP430F67491IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 512KB Flash 2.5V/3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789674-MSP430F67491IPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F67491
Introduction Date February 04, 2014
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67491IPEUR CAD Model

Description

Product Overview: MSP430F67491IPEUR from Texas Instruments

The MSP430F67491IPEUR is a sophisticated microcontroller unit (MCU) from the renowned MSP430 family, produced by Texas Instruments (TI). This MCU is designed to offer a perfect blend of low power consumption and high performance, making it an ideal choice for a wide range of applications such as industrial control systems, smart meters, home automation, and portable medical devices.

Key Features:

  • Integrated Analog Features: The MSP430F67491IPEUR comes with a rich set of analog features, including a 24-bit sigma-delta analog-to-digital converter (ADC) that ensures high precision in signal conversion, which is critical for sensor-based applications.
  • Low Power Consumption: As part of the MSP430 family, this MCU is designed for battery-powered and energy-harvesting applications. It features several low-power modes that significantly reduce power consumption, enabling longer battery life and reduced energy costs.
  • Enhanced Processing Capabilities: Equipped with a 16-bit RISC architecture, it provides efficient processing capabilities while maintaining low power consumption. This balance allows for quick data processing and response times in embedded systems.
  • Flexible Clocking System: The device includes a flexible clock system that supports multiple clock sources, including a crystal oscillator and an internal digitally controlled oscillator (DCO). This flexibility allows for precise timing and system optimization based on the specific application requirements.
  • Robust Peripheral Set: The MSP430F67491IPEUR boasts a comprehensive set of peripherals, such as multiple communication interfaces (SPI, I2C, UART), timers, and GPIOs, which facilitate the creation of complex and versatile embedded systems.
  • Large Memory: With ample onboard memory, including flash memory and RAM, this MCU can handle complex programs and data-intensive operations without the need for external memory components.

Package and Quality:

The MSP430F67491IPEUR is available in a LQFP (Low-profile Quad Flat Package) that is designed for space-constrained applications. It meets the stringent quality standards set by Texas Instruments, ensuring reliability and performance in demanding environments.

Development Support:

Developers can take advantage of TI's extensive support network, including development kits, software libraries, and online resources, to accelerate the design process and bring products to market faster. The MSP430F67491IPEUR is supported by the TI ecosystem, which provides a robust foundation for creating innovative and efficient solutions.

Whether you are developing advanced metering infrastructure, implementing energy-efficient IoT devices, or creating wearable health monitors, the MSP430F67491IPEUR from Texas Instruments offers a versatile and powerful platform to build upon.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess