EN
  • EN
  • DE

MSP430F67791IPZR

Part No MSP430F67791IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 512KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789753-MSP430F67791IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67791
Introduction Date January 27, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67791IPZR CAD Model

Description

The Texas Instruments MSP430F67791IPZR is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and performance. Designed to cater to a wide range of applications, this microcontroller is particularly well-suited for metering and energy monitoring systems, thanks to its robust set of features tailored to such applications.

Key Features

  • Low Power Consumption: The MSP430 core is designed for low-power operation, featuring multiple power-saving modes that significantly reduce power consumption during idle or standby states.
  • Precision Analog: Includes high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), enabling accurate measurement and control in sensor-based systems.
  • Enhanced Processing Capabilities: With a powerful 16-bit RISC CPU, the MSP430F67791IPZR can efficiently handle complex algorithms and processes, ensuring fast and reliable system performance.
  • Extended Memory: Boasts an extensive memory architecture with ample flash memory and RAM, facilitating sophisticated firmware development and data storage.
  • Communication Interfaces: Equipped with multiple communication peripherals such as SPI, I2C, and UART, this microcontroller offers versatile connectivity options for various external devices.
  • Integrated LCD Driver: Features an onboard LCD driver that supports a wide range of display configurations, making it ideal for applications requiring user interfaces.

Applications

The MSP430F67791IPZR is optimized for applications that demand high precision and low power. It is particularly well-suited for:

  • Smart Metering
  • Energy Monitoring Systems
  • Industrial Control Systems
  • Home Automation
  • Portable Medical Devices

Package and Quality

This microcontroller comes in a 100-pin LQFP (Low Profile Quad Flat Package) that provides a compact footprint while allowing for easy integration into a variety of designs. Texas Instruments is committed to maintaining high standards of quality and reliability, ensuring that the MSP430F67791IPZR meets the stringent requirements of industrial and consumer applications alike.

With its advanced features and flexible design, the Texas Instruments MSP430F67791IPZR microcontroller stands as a premier choice for designers looking to create efficient, high-performance, and power-conscious applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8258 $51.3032
10+ $10.5237 $105.2370
15+ $10.1949 $152.9235
21+ $9.8660 $207.1860
27+ $9.5371 $257.5017
36+ $8.5506 $307.8216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess