The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MSP430FR2310IPW20R

Part No MSP430FR2310IPW20R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FRAM 20TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 20-TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.4550 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
70+
$0.7630
$53.410
160+
$0.6270
$100.320
250+
$0.6070
$151.750
345+
$0.5870
$202.515
445+
$0.5680
$252.760
590+
$0.5090
$300.310
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 53,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MSP430FR2310
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-51445-6,MSP430FR2310IPW20R-ND,296-51445-2,296-51445-1
Standard Package 2,000
Win Source Part Number 1318591-MSP430FR2310IPW20R
Fake Threat In the Open Market 65

Description

Texas Instruments MSP430FR2310IPW20R Microcontroller

The Texas Instruments MSP430FR2310IPW20R microcontroller is a powerful and versatile component designed for a wide range of embedded applications. This microcontroller is part of the MSP430 family, renowned for its low power consumption and robust performance. The MSP430FR2310IPW20R is particularly suitable for applications that require efficient power management without compromising processing capabilities.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is optimized for low power and high performance, featuring a 16-bit RISC architecture that enables the microcontroller to execute instructions efficiently.
  • Integrated Memory: This microcontroller comes with 4KB of FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the stability of flash memory, ensuring data retention and faster write cycles.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as timers, digital I/O pins, and built-in analog-to-digital converters (ADCs) that support a range of functionalities for embedded systems.
  • Low Power Modes: The MSP430FR2310IPW20R has multiple low-power modes, making it ideal for battery-powered and energy-harvesting applications.
  • 20-Pin TSSOP Package: The device is housed in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications:

The MSP430FR2310IPW20R can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Home Automation Systems
  • Portable Medical Devices
  • Energy Management Systems

Technical Specifications:

Parameter Value
CPU Speed Up to 16 MHz
Operating Voltage 1.8V - 3.6V
I/O Pins 15
ADC Channels 8
Temperature Range -40°C to +85°C

Overall, the MSP430FR2310IPW20R from Texas Instruments is a reliable and efficient solution for developers looking to build applications requiring a balance between power efficiency and processing capability.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.