EN
  • EN
  • DE

MSP430FR2632IYQWR

Part No MSP430FR2632IYQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 24DSBGA / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA
Base Product Number MSP430FR2632
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-51454-6,MSP430FR2632IYQWR-ND,296-51454-2,296-51454-1
Standard Package 3,000
Win Source Part Number 1322657-MSP430FR2632IYQWR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2632IYQWR CAD Model

Description

Introducing the MSP430FR2632IYQWR from Texas Instruments

The MSP430FR2632IYQWR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This MCU is part of the MSP430 family, which is famous for its ultra-low-power performance and robust architecture designed to cater to a wide array of embedded applications. The MSP430FR2632IYQWR is particularly suitable for those looking to integrate an efficient and reliable processor into their design, without compromising on power consumption or functionality.

Key Features:

  • Low Power Consumption: As with all MSP430 chips, the MSP430FR2632IYQWR excels in power efficiency, which makes it ideal for battery-powered and portable devices.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 32KB of FRAM, this MCU offers the benefits of faster write speeds, greater write endurance, and lower power consumption compared to traditional non-volatile memory types.
  • Central Processing Unit (CPU): A 16-bit RISC CPU ensures efficient processing, which is crucial for applications that require quick data handling and manipulation.
  • Digital and Analog Peripherals: The device comes with a range of integrated peripherals including timers, digital I/O, analog-to-digital converters (ADCs), and more, providing versatility in interfacing with other components.
  • Flexible Clock System: The MSP430FR2632IYQWR features a flexible clock system that supports multiple clock sources, enabling the device to balance between energy efficiency and processing speed.
  • Serial Communication: This MCU supports several serial communication protocols, including SPI, I2C, and UART, allowing for easy data exchange with other devices in a system.

Applications:

The MSP430FR2632IYQWR is designed to be a versatile MCU that can be used in various applications such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Energy Management Systems
  • Industrial Control Systems
  • Smart Metering

With its robust feature set and TI's commitment to quality, the MSP430FR2632IYQWR is a reliable choice for developers and engineers looking to create sophisticated and power-conscious products. Its integration of FRAM technology further sets it apart, offering a unique blend of speed and endurance in memory operations.

Whether you're building a complex industrial control system or a simple consumer gadget, the MSP430FR2632IYQWR provides a solid foundation for your project, ensuring long-term performance and efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3994 $50.3874
51+ $1.9687 $100.4037
79+ $1.9072 $150.6688
109+ $1.8457 $201.1813
141+ $1.7842 $251.5722
188+ $1.5996 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess