EN
  • EN
  • DE

MSP430FR5721IRHAR

Part No MSP430FR5721IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FRAM 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type FRAM
Supply Voltage 2V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name 430FR5721
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886023-MSP430FR5721IRHAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5721IRHAR CAD Model

Description

The MSP430FR5721IRHAR is a highly efficient microcontroller unit (MCU) from Texas Instruments, renowned for its low-power performance and robust feature set. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • 16-bit RISC Architecture: The MSP430FR5721IRHAR is built on a powerful 16-bit RISC architecture that allows for fast and efficient processing, making it ideal for applications that require quick data manipulation and precise control.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 16KB of FRAM, this MCU offers high endurance and speed of non-volatile memory, enabling faster write times and lower power consumption compared to traditional non-volatile memory technologies.
  • Integrated Peripherals: A variety of built-in peripherals enhance the functionality of the MCU, including a 10-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a direct memory access (DMA) controller, which streamline processing and data transfers.
  • Low Power Consumption: The MSP430FR5721IRHAR is designed with Texas Instruments' low-power expertise, featuring multiple power-saving modes that significantly reduce energy consumption during idle and active states.

Connectivity and Performance

The MCU provides versatile digital and analog connectivity options, including SPI, I2C, UART, and multiple GPIO ports, allowing for easy integration with sensors, actuators, and other electronic components. Its clock system supports frequencies up to 24MHz, offering a balance between speed and power efficiency.

Applications

With its robust set of features and low-power operation, the MSP430FR5721IRHAR is an excellent choice for a variety of applications. These include portable medical devices, smart meters, home automation systems, and battery-operated gadgets. Its reliability and adaptability make it a go-to solution for designers looking to create sophisticated, yet energy-conscious, products.

Package and Quality

The MSP430FR5721IRHAR comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package with 40 pins, ensuring a small footprint on printed circuit boards (PCBs). Texas Instruments maintains a commitment to quality, and this MCU is no exception, offering longevity and performance that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8103 $52.9133
26+ $3.9470 $102.6220
40+ $3.8236 $152.9440
55+ $3.7003 $203.5165
70+ $3.5769 $250.3830
94+ $3.2069 $301.4486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess