EN
  • EN
  • DE
  • IT

MSP430G2101IRSA16

Part No MSP430G2101IRSA16
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227550-MSP430G2101IRSA16
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430G2101IRSA16 CAD Model

Description

Overview of Texas Instruments MSP430G2101IRSA16 Microcontroller

The MSP430G2101IRSA16 is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. This microcontroller is ideal for battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • Low Power Consumption: The MSP430G2101IRSA16 is optimized for low power usage, featuring a range of power-saving modes. It can operate in active mode with a current consumption as low as 220 µA/MHz and a standby mode (off mode) that consumes only 0.5 µA.
  • 16-Bit RISC Architecture: The device operates using a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for fast and efficient processing, which is crucial for power-sensitive applications.
  • Integrated Peripherals: This microcontroller includes a variety of on-chip peripherals, such as a 10-bit analog-to-digital converter (ADC), a versatile 16-bit timer, and a universal serial communication interface (USCI) for enhanced connectivity.
  • Memory: It comes with 1KB of Flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications.
  • Package: The MSP430G2101IRSA16 is available in a compact 16-pin QFN package, making it suitable for space-constrained applications.

Applications

The MSP430G2101IRSA16 can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Portable Medical Devices
  • Energy Management Systems
  • Industrial Control Systems

Development Tools and Support

Texas Instruments provides comprehensive development tools for the MSP430G2101IRSA16, including integrated development environments (IDEs), hardware development kits, and extensive documentation. Developers can leverage these resources to expedite the design process and bring their products to market faster.

In conclusion, the MSP430G2101IRSA16 microcontroller from Texas Instruments is a robust solution for designers who require a compact, power-efficient, and versatile MCU for their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9528 $57.1680
145+ $0.7819 $113.3755
225+ $0.7573 $170.3925
310+ $0.7329 $227.1990
400+ $0.7085 $283.4000
530+ $0.6353 $336.7090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess