EN
  • EN
  • DE

MSP430G2102IPW14R

Part No MSP430G2102IPW14R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 14TSSOP / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430G2102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-36680-1,296-36680-2,2156-MSP430G2102IPW14R,TEXTISMSP430G2102IPW14R,296-36680-6,MSP430G2102IPW14R-ND,-MSP430G2102IPW14R-NDR,-296-36680-1-ND,-296-36680-1
Standard Package 2,000
Win Source Part Number 1322465-MSP430G2102IPW14R
Ultra Librarian 3D Model Ultra Librarian MSP430G2102IPW14R CAD Model

Description

The MSP430G2102IPW14R is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low power consumption and robust digital control capabilities. Designed with precision and efficiency in mind, this MCU is part of the MSP430 family, which is widely recognized for its exceptional integration of a powerful 16-bit RISC CPU, peripherals, and flexible clock system, all within a compact package.

Key Features

  • Core: 16-bit RISC architecture that provides a balanced trade-off between power consumption and processing speed, making it ideal for battery-powered and portable applications.
  • Memory: Includes 512 bytes of Flash memory and 128 bytes of RAM, offering ample space for small to medium-sized applications and efficient data handling.
  • Digital Peripherals: Equipped with versatile digital peripherals including timers, I/O ports, and a built-in analog comparator, enhancing its capability to handle complex tasks.
  • Power Management: Features a range of low-power modes, which allow the device to conserve energy when not in full operation, extending the battery life of the host device.
  • Package: Available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications without compromising on performance.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across diverse environmental conditions.

Applications

The MSP430G2102IPW14R is an adaptable MCU that excels in various applications, from consumer electronics to industrial automation. Its low power consumption makes it an excellent choice for portable devices, while its robust digital control capabilities allow it to manage complex tasks in systems such as:

  • Wireless sensors and IoT devices
  • Energy management systems
  • Portable medical devices
  • Embedded systems
  • Automation and control systems

Whether you are developing a smart sensor network, an energy-efficient home automation system, or a sophisticated medical monitoring device, the MSP430G2102IPW14R offers a reliable and scalable solution that can meet the demands of your innovative projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess