EN
  • EN
  • DE

MSP430G2233IPW20R

Part No MSP430G2233IPW20R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MSP430G2233
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644886-MSP430G2233IPW20R
Ultra Librarian 3D Model Ultra Librarian MSP430G2233IPW20R CAD Model

Description

Product Overview: MSP430G2233IPW20R

The MSP430G2233IPW20R is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional efficiency and flexibility. This MCU is part of the MSP430 family, which is famous for its ultra-low power consumption, making it an ideal choice for a wide range of applications, particularly those that require extended battery life or energy-saving operations.

Key Features

  • Low Power Consumption: The MSP430G2233IPW20R is designed with energy efficiency in mind. It features a sophisticated power management system that includes five low-power modes, which enable the device to optimize its power usage dynamically based on the requirements of the application.
  • 16-bit RISC Architecture: The MCU boasts a 16-bit RISC architecture that allows for fast and efficient processing, making it suitable for handling complex tasks and computations.
  • Integrated Peripherals: This MCU comes with a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), a universal serial communication interface (USCI), and a 16-bit timer, which can be used for PWM outputs or capture/compare functions.
  • Memory: The MSP430G2233IPW20R is equipped with 8KB of flash memory and 512 bytes of RAM. This memory configuration provides ample space for program storage and efficient data handling in embedded applications.
  • Package: The device is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Development Support: Texas Instruments offers extensive development support for the MSP430G2233IPW20R, including integrated development environments (IDEs), software libraries, and reference designs that help reduce development time and speed up time-to-market.

Applications

The MSP430G2233IPW20R MCU is incredibly versatile and can be used in a variety of applications, such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Portable Medical Devices
  • Energy Management Systems

In conclusion, the MSP430G2233IPW20R from Texas Instruments is a highly capable microcontroller that offers the perfect blend of power efficiency and performance, making it an excellent choice for developers looking to create sophisticated applications with stringent power constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7849 $53.5470
70+ $1.4646 $102.5220
110+ $1.4188 $156.0680
150+ $1.3730 $205.9500
190+ $1.3273 $252.1870
255+ $1.1900 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess