EN
  • EN
  • DE

MSP430G2313IRHB32T

Part No MSP430G2313IRHB32T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 4KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Family Name MSP430G2313
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 789837-MSP430G2313IRHB32T
Manufacturer Package 32-VQFN (5x5)
Package 32-VFQFN Exposed Pad
Operating Temperature Range -40°C ~ 85°C (TA)
Oscillator Type Internal
Supply Voltage 1.8 V ~ 3.6 V
RAM Size 256 x 8
Program Memory Type FLASH
Program Memory Size 4KB (4K x 8)
Number of I/O 24
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Speed 16MHz
Core Size 16-Bit
Core Processor MSP430
Packaging Reel package
Series MSP430G2xx
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MSP430G2313IRHB32T CAD Model

Description

The MSP430G2313IRHB32T is a powerful and versatile microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust feature set, making it an ideal choice for battery-powered and portable devices.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a flexible, 16-bit RISC processor architecture that delivers a balanced combination of performance and power efficiency.
  • Low Power Consumption: The MSP430G2313IRHB32T is optimized for low-power operations, featuring several power-saving modes that significantly reduce energy consumption.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals, including digital I/O, an 8-channel 10-bit A/D converter, and a versatile timer system, among others.
  • In-System Programmable Memory: It includes 4KB of Flash memory and 256B of RAM, enabling flexible firmware updates and data storage.
  • Serial Communication: Built-in support for SPI and I2C serial communication protocols allows for easy connectivity with a wide range of external devices.
  • Package and Temperature Range: The MSP430G2313IRHB32T is available in a 32-QFN (RHB) package and is designed to operate within an industrial temperature range of -40°C to +85°C.

Applications

The MSP430G2313IRHB32T is suited for a diverse array of applications due to its low power consumption and rich set of features. It is commonly used in:

  • Portable medical devices
  • Energy management systems
  • Wireless sensors and IoT devices
  • Consumer electronics
  • Industrial control systems

With its robust design and efficient operation, the MSP430G2313IRHB32T from Texas Instruments represents a smart choice for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7425 $52.1075
45+ $2.2502 $101.2590
69+ $2.1799 $150.4131
95+ $2.1096 $200.4120
123+ $2.0393 $250.8339
165+ $1.8283 $301.6695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess